Yageo USA Ceramic Capacitors CC0603KPX7R7BB273

Description
0.027µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603KPX7R7BB273TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R7BB273TR-ND
Ceramic Capacitors 13-CC0603KPX7R7BB273TR-ND
0.027µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.027µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603KPX7R7BB273 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KPX7R7BB273
Ceramic Capacitors CC0603KPX7R7BB273
CAP CER 0.027UF 16V X7R 0603

CAP CER 0.027UF 16V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC0603KPX7R7BB273
CAP CER 0.027UF 16V X7R 0603

CAP CER 0.027UF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0603KPX7R7BB273TR-ND CC0603KPX7R7BB273 CC0603KPX7R7BB273
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers