Yageo USA Ceramic Capacitors CC0603MRX5R7BB225

Description
2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3493-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3493-2-ND
Ceramic Capacitors 311-3493-2-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3493-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3493-1-ND
Ceramic Capacitors 311-3493-1-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3493-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3493-6-ND
Ceramic Capacitors 311-3493-6-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603MRX5R7BB225 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603MRX5R7BB225
Ceramic Capacitors CC0603MRX5R7BB225
CAP CER 2.2UF 16V X5R 0603

CAP CER 2.2UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 311-3493-2-ND 311-3493-6-ND CC0603MRX5R7BB225
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details