Yageo USA Ceramic Capacitors CC0603MRX7R8BB104

Description
0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1825-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1825-2-ND
Ceramic Capacitors 311-1825-2-ND
0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1825-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1825-6-ND
Ceramic Capacitors 311-1825-6-ND
0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1825-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1825-1-ND
Ceramic Capacitors 311-1825-1-ND
0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603MRX7R8BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603MRX7R8BB104
Ceramic Capacitors CC0603MRX7R8BB104
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Yageo - 50AJ2733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Yageo
50AJ2733
Cap, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Yageo 50AJ2733
CAP, 0.1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-1825-2-ND 311-1825-6-ND CC0603MRX7R8BB104 50AJ2733
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details