Yageo USA Connectors,Interconnects CC0603MRX7R9BB104

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Buck Converters
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Buck Converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Buck Converters

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 160 V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 50V Capacitor
60-CC0603MRX7R9BB104
SMD 0.1uF 50V Capacitor 60-CC0603MRX7R9BB104
Cap Ceramic 0.1uF 50V X7R 20% Pad SMD 0603 125°C T/R Product overview: CC0603MRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603MRX7R9BB104 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V X7R 20% Pad SMD 0603 125°C T/R Product overview: CC0603MRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603MRX7R9BB104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-4110-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4110-1-ND
Ceramic Capacitors 311-4110-1-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4110-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4110-2-ND
Ceramic Capacitors 311-4110-2-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4110-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4110-6-ND
Ceramic Capacitors 311-4110-6-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo - 50AJ2735 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo
50AJ2735
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo 50AJ2735
CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0603MRX7R9BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603MRX7R9BB104
Ceramic Capacitors CC0603MRX7R9BB104
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603MRX7R9BB104
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603MRX7R9BB104
50V 100nF X7R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X7R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
CAP CER 0.1UF 50V X7R 0603 - 898-CC0603MRX7R9BB104 - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 50V X7R 0603
898-CC0603MRX7R9BB104
CAP CER 0.1UF 50V X7R 0603 898-CC0603MRX7R9BB104
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC0603MRX7R9BB104 311-4110-1-ND 311-4110-6-ND 50AJ2735 CC0603MRX7R9BB104 CC0603MRX7R9BB104 898-CC0603MRX7R9BB104
Product Name Connectors,Interconnects SMD 0.1uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CAP CER 0.1UF 50V X7R 0603
Capacitance Range 0.2200 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
WVDC 160 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 160 volts 50 volts 50 volts 50 volts
Packing Method Bulk; Bulk Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 336SVL050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers