Yageo USA SMD 33nF 50V Capacitor CC0603JRX7R9BB333

Description
33nF 50V X7R 5% Ceramic Capacitor 0603 SMD T/R Product overview: CC0603JRX7R9BB333 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603JRX7R9BB333 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33nF 50V X7R 5% Ceramic Capacitor 0603 SMD T/R Product overview: CC0603JRX7R9BB333 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603JRX7R9BB333 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33nF 50V Capacitor
60-CC0603JRX7R9BB333
SMD 33nF 50V Capacitor 60-CC0603JRX7R9BB333
33nF 50V X7R 5% Ceramic Capacitor 0603 SMD T/R Product overview: CC0603JRX7R9BB333 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603JRX7R9BB333 can be used for catalog matching and distributor lookup.

33nF 50V X7R 5% Ceramic Capacitor 0603 SMD T/R Product overview: CC0603JRX7R9BB333 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603JRX7R9BB333 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-4015-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4015-1-ND
Ceramic Capacitors 311-4015-1-ND
0.033µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4015-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4015-2-ND
Ceramic Capacitors 311-4015-2-ND
0.033µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4015-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4015-6-ND
Ceramic Capacitors 311-4015-6-ND
0.033µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603JRX7R9BB333 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603JRX7R9BB333
Ceramic Capacitors CC0603JRX7R9BB333
CAP CER 0.033UF 50V X7R 0603

CAP CER 0.033UF 50V X7R 0603

Supplier's Site Datasheet
Cap, 0.033Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo - 26AK1857 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo
26AK1857
Cap, 0.033Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo 26AK1857
CAP, 0.033UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.033UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.033Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo - 50AJ2677 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo
50AJ2677
Cap, 0.033Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo 50AJ2677
CAP, 0.033UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.033UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603JRX7R9BB333
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603JRX7R9BB333
50V 33nF X7R ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 33nF X7R ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC0603JRX7R9BB333 311-4015-1-ND 311-4015-6-ND CC0603JRX7R9BB333 26AK1857 CC0603JRX7R9BB333
Product Name SMD 33nF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.033Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers