Yageo USA High Capacitance MLCC CC0603MRY5V6BB105

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0603MRY5V6BB105 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0603MRY5V6BB105
High Capacitance MLCC CC0603MRY5V6BB105
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 311-3412-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3412-6-ND
Ceramic Capacitors 311-3412-6-ND
1µF ±20% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3412-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3412-1-ND
Ceramic Capacitors 311-3412-1-ND
1µF ±20% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3412-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3412-2-ND
Ceramic Capacitors 311-3412-2-ND
1µF ±20% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1051383-CC0603MRY5V6BB105 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1051383-CC0603MRY5V6BB105
Capacitors - Ceramic Capacitors 1051383-CC0603MRY5V6BB105
Win Source Part Number: 1051383-CC0603MRY5V6 BB105 Category: Capacitors>Ceramic Capacitors Series: CC Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: Y5V (F) Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C105Z8VACTU; GRM188F51A105ZA01D; 0603ZG105ZAT2A; CC0603ZRY5V6BB105; 0603ZG105ZAT4A; CL10F105ZO8NNNC; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 311-3412-6,311-3412- 2,311-3412-1,CC0603M RY5V6BB105-ND

Win Source Part Number: 1051383-CC0603MRY5V6BB105
Category: Capacitors>Ceramic Capacitors
Series: CC
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0603C105Z8VACTU; GRM188F51A105ZA01D; 0603ZG105ZAT2A; CC0603ZRY5V6BB105; 0603ZG105ZAT4A; CL10F105ZO8NNNC;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO
Other Names: 311-3412-6,311-3412-2,311-3412-1,CC0603MRY5V6BB105-ND

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 10V Capacitor
60-CC0603MRY5V6BB105
SMD 1uF 10V Capacitor 60-CC0603MRY5V6BB105
Cap Ceramic 1uF 10V Y5V 20% Pad SMD 0603 85°C T/R Product overview: CC0603MRY5V6BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603MRY5V6BB105 can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 10V Y5V 20% Pad SMD 0603 85°C T/R Product overview: CC0603MRY5V6BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603MRY5V6BB105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0603MRY5V6BB105 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603MRY5V6BB105
Ceramic Capacitors CC0603MRY5V6BB105
CAP CER 1UF 10V Y5V 0603

CAP CER 1UF 10V Y5V 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0603MRY5V6BB105 311-3412-6-ND 311-3412-1-ND 1051383-CC0603MRY5V6BB105 60-CC0603MRY5V6BB105 CC0603MRY5V6BB105
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 1uF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 1.00E6 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers