100pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 100PF 16V X7R 0603
16V 100pF X7R ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 100PF 16V X7R 0603
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC0603JRX7R7BB101TR-ND | CC0603JRX7R7BB101 | 898-CC0603JRX7R7BB101 | CC0603JRX7R7BB101 | CC0603JRX7R7BB101 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | CAP CER X7R 0603 | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |