Yageo USA Ceramic Capacitors - CC0603JRX7R0BB103 CC0603JRX7R0BB103

Description
Manufacturer: Yageo Win Source Part Number: 914850-CC0603JRX7R0B B103 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 914850-CC0603JRX7R0B B103 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CC0603JRX7R0BB103 - 914850-CC0603JRX7R0BB103 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0603JRX7R0BB103
914850-CC0603JRX7R0BB103
Ceramic Capacitors - CC0603JRX7R0BB103 914850-CC0603JRX7R0BB103
Manufacturer: Yageo Win Source Part Number: 914850-CC0603JRX7R0B B103 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Yageo
Win Source Part Number: 914850-CC0603JRX7R0BB103
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 100V Capacitor
60-CC0603JRX7R0BB103
SMD 0.01uF 100V Capacitor 60-CC0603JRX7R0BB103
Cap Ceramic 0.01uF 100V X7R 5% Pad SMD 0603 125°C T/R Product overview: CC0603JRX7R0BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603JRX7R0BB103 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 100V X7R 5% Pad SMD 0603 125°C T/R Product overview: CC0603JRX7R0BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603JRX7R0BB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 13-CC0603JRX7R0BB103TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRX7R0BB103TR-ND
Ceramic Capacitors 13-CC0603JRX7R0BB103TR-ND
10000pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603JRX7R0BB103CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRX7R0BB103CT-ND
Ceramic Capacitors 13-CC0603JRX7R0BB103CT-ND
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603JRX7R0BB103DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRX7R0BB103DKR-ND
Ceramic Capacitors 13-CC0603JRX7R0BB103DKR-ND
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - CC0603JRX7R0BB103 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603JRX7R0BB103
Ceramic Capacitors CC0603JRX7R0BB103
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603JRX7R0BB103
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603JRX7R0BB103
100V 10nF X7R ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 10nF X7R ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 914850-CC0603JRX7R0BB103 60-CC0603JRX7R0BB103 13-CC0603JRX7R0BB103TR-ND 13-CC0603JRX7R0BB103DKR-ND CC0603JRX7R0BB103 CC0603JRX7R0BB103
Product Name Ceramic Capacitors - CC0603JRX7R0BB103 SMD 0.01uF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R105M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details