Yageo USA Mid-Voltage MLCC CC0603JRNPO0BN150

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0603JRNPO0BN150 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0603JRNPO0BN150
Mid-Voltage MLCC CC0603JRNPO0BN150
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 311-1749-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1749-2-ND
Ceramic Capacitors 311-1749-2-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1749-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1749-6-ND
Ceramic Capacitors 311-1749-6-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1749-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1749-1-ND
Ceramic Capacitors 311-1749-1-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603JRNPO0BN150 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603JRNPO0BN150
Ceramic Capacitors CC0603JRNPO0BN150
CAP CER 15PF 100V C0G/NPO 0603

CAP CER 15PF 100V C0G/NPO 0603

Supplier's Site Datasheet
Cap, 15Pf, 100V, Mlcc, 0603 Rohs Compliant Yageo - 69AH7219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 100V, Mlcc, 0603 Rohs Compliant Yageo
69AH7219
Cap, 15Pf, 100V, Mlcc, 0603 Rohs Compliant Yageo 69AH7219
CAP, 15PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 15PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 15Pf, 100V, Mlcc, 0603 Rohs Compliant Yageo - 40AJ6405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 100V, Mlcc, 0603 Rohs Compliant Yageo
40AJ6405
Cap, 15Pf, 100V, Mlcc, 0603 Rohs Compliant Yageo 40AJ6405
CAP, 15PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 15PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0603JRNPO0BN150 311-1749-2-ND 311-1749-6-ND CC0603JRNPO0BN150 69AH7219
Product Name Mid-Voltage MLCC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 15Pf, 100V, Mlcc, 0603 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 15 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details