Yageo USA Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated)... | |
| General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1μF - 100μF Rated working voltage from 6.3V - 50V Applications... | |
| General Features Size: 0306 - 0612 For high frequency applications Supplied in tape on reel NiSn terminations Applications Consumer electronics Telecommunications Automotive Data processing |
| << Prev | Next >> |