Yageo USA Ceramic Capacitors CC0603KRX5R9BB104

Description
0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4046-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4046-2-ND
Ceramic Capacitors 311-4046-2-ND
0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4046-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4046-6-ND
Ceramic Capacitors 311-4046-6-ND
0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4046-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4046-1-ND
Ceramic Capacitors 311-4046-1-ND
0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603KRX5R9BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KRX5R9BB104
Ceramic Capacitors CC0603KRX5R9BB104
CAP CER 0.1UF 50V X5R 0603

CAP CER 0.1UF 50V X5R 0603

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo - 69AH7242 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo
69AH7242
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo 69AH7242
CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo - 40AJ6427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo
40AJ6427
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo 40AJ6427
CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-4046-2-ND 311-4046-6-ND CC0603KRX5R9BB104 69AH7242
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers