Yageo USA General Purpose MLCC CC0603JRX7R9BB682

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0603JRX7R9BB682 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0603JRX7R9BB682
General Purpose MLCC CC0603JRX7R9BB682
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Ceramic Capacitors - 311-4022-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4022-1-ND
Ceramic Capacitors 311-4022-1-ND
6800pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4022-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4022-6-ND
Ceramic Capacitors 311-4022-6-ND
6800pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4022-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4022-2-ND
Ceramic Capacitors 311-4022-2-ND
6800pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6.8nF 50V Capacitor
60-CC0603JRX7R9BB682
SMD 6.8nF 50V Capacitor 60-CC0603JRX7R9BB682
6.8nF 50V X7R 5% MLCC Capacitor 0603 SMD T/R Product overview: CC0603JRX7R9BB682 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603JRX7R9BB682 can be used for catalog matching and distributor lookup.

6.8nF 50V X7R 5% MLCC Capacitor 0603 SMD T/R Product overview: CC0603JRX7R9BB682 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603JRX7R9BB682 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0603JRX7R9BB682 - 810312-CC0603JRX7R9BB682 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0603JRX7R9BB682
810312-CC0603JRX7R9BB682
Ceramic Capacitors - CC0603JRX7R9BB682 810312-CC0603JRX7R9BB682
Manufacturer: Yageo Win Source Part Number: 810312-CC0603JRX7R9B B682 Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 6800pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Yageo
Win Source Part Number: 810312-CC0603JRX7R9BB682
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 6800pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - CC0603JRX7R9BB682 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603JRX7R9BB682
Ceramic Capacitors CC0603JRX7R9BB682
CAP CER 6800PF 50V X7R 0603

CAP CER 6800PF 50V X7R 0603

Supplier's Site Datasheet
Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo - 50AJ2681 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo
50AJ2681
Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo 50AJ2681
CAP, 6800PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 6800PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo - 26AK1861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo
26AK1861
Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo 26AK1861
CAP, 6800PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 6800PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0603JRX7R9BB682 311-4022-1-ND 311-4022-6-ND 60-CC0603JRX7R9BB682 810312-CC0603JRX7R9BB682 CC0603JRX7R9BB682 50AJ2681
Product Name General Purpose MLCC Ceramic Capacitors Ceramic Capacitors SMD 6.8nF 50V Capacitor Ceramic Capacitors - CC0603JRX7R9BB682 Ceramic Capacitors Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose General Purpose General Purpose General Purpose
Capacitance Range 6800 microF 0.0068 microF 0.0068 microF 0.0068 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Capacitors - 2002-103MWR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1725909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details