Yageo USA MLCCs - Multilayer Ceramic Capacitors CC0603KPX7R9BB104

Description
Yageo CC0603KPX7R9BB104
Request a Quote Datasheet
Description
Yageo CC0603KPX7R9BB104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2423913 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2423913
MLCCs - Multilayer Ceramic Capacitors 2423913
Yageo CC0603KPX7R9BB104

Yageo CC0603KPX7R9BB104

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2423914P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2423914P
MLCCs - Multilayer Ceramic Capacitors 2423914P
Yageo CC0603KPX7R9BB104

Yageo CC0603KPX7R9BB104

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2423914 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2423914
MLCCs - Multilayer Ceramic Capacitors 2423914
Yageo CC0603KPX7R9BB104

Yageo CC0603KPX7R9BB104

Supplier's Site
Singapore, Singapore
SMD 0.1uF 50V Capacitor
60-CC0603KPX7R9BB104
SMD 0.1uF 50V Capacitor 60-CC0603KPX7R9BB104
0.1uF 50V X7R 10% Ceramic MLCC 0603 SMD T/R Product overview: CC0603KPX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KPX7R9BB104 can be used for catalog matching and distributor lookup.

0.1uF 50V X7R 10% Ceramic MLCC 0603 SMD T/R Product overview: CC0603KPX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KPX7R9BB104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Telecom

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 1.3VDC
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Telecom

Buy Now Datasheet
Ceramic Capacitors - 311-3567-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3567-2-ND
Ceramic Capacitors 311-3567-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3567-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3567-1-ND
Ceramic Capacitors 311-3567-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3567-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3567-6-ND
Ceramic Capacitors 311-3567-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo - 50AJ2690 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo
50AJ2690
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo 50AJ2690
CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0603KPX7R9BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KPX7R9BB104
Ceramic Capacitors CC0603KPX7R9BB104
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2423913 60-CC0603KPX7R9BB104 311-3567-2-ND 311-3567-6-ND 50AJ2690 CC0603KPX7R9BB104
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 0.1uF 50V Capacitor Connectors,Interconnects Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.2200 microF 0.1000 microF 0.1000 microF 0.1000 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1193-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details