Yageo USA High Capacitance MLCC CC0603KRX7R5BB105

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0603KRX7R5BB105 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0603KRX7R5BB105
High Capacitance MLCC CC0603KRX7R5BB105
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 311-1794-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1794-2-ND
Ceramic Capacitors 311-1794-2-ND
1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1794-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1794-1-ND
Ceramic Capacitors 311-1794-1-ND
1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1794-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1794-6-ND
Ceramic Capacitors 311-1794-6-ND
1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603KRX7R5BB105
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603KRX7R5BB105
6.3V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo - 40AJ6435 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo
40AJ6435
Cap, 1Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo 40AJ6435
CAP, 1UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo - 69AH7251 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo
69AH7251
Cap, 1Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo 69AH7251
CAP, 1UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CC0603KRX7R5BB105 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KRX7R5BB105
Ceramic Capacitors CC0603KRX7R5BB105
CAP CER 1UF 6.3V X7R 0603

CAP CER 1UF 6.3V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0603KRX7R5BB105 311-1794-2-ND 311-1794-6-ND CC0603KRX7R5BB105 40AJ6435 CC0603KRX7R5BB105
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Capacitance Range 1.00E6 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details