The Multilayer Ceramic Capacitor, CC Series, has a capacitance value of 0.01 F with a tolerance of ±10%. It is constructed using X7R dielectric material and is rated for a voltage of 100 V. The capacitor is packaged in a 0603 (1608 Metric) surface-mount configuration, making it suitable for compact applications. It is RoHS compliant, ensuring it meets environmental standards. This capacitor is designed for use in various applications, including power supplies and electronic devices. Its robust construction and compliance with industry standards make it a reliable choice for engineers looking for a mid-voltage capacitor solution.
Cap Ceramic 10nF 100V X7R 10% 0603 SMD Product overview: CC0603KRX7R0BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KRX7R0BB103
Yageo CC0603KRX7R0BB103
Yageo CC0603KRX7R0BB103
Yageo CC0603KRX7R0BB103
Manufacturer: Yageo
Win Source Part Number: 914855-CC0603KRX7R0B
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1788-6, 311-1788-2, 311-1788-1
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
100V 10nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Multilayer Ceramic Capacitor, CC Series, 0.01 - F, - 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 10000PF 100V X7R 0603
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CC0603KRX7R0BB103 | 2006558 | 2006558P | 914855-CC0603KRX7R0BB103 | 311-1788-2-ND | 311-1788-6-ND | CC0603KRX7R0BB103 | 26M6680 | CC0603KRX7R0BB103 |
| Product Name | SMD 10nF 100V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors - CC0603KRX7R0BB103 | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Yageo | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |