Yageo USA High Capacitance MLCC CC0603KRX5R6BB475

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0603KRX5R6BB475 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0603KRX5R6BB475
High Capacitance MLCC CC0603KRX5R6BB475
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2006541P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2006541P
MLCCs - Multilayer Ceramic Capacitors 2006541P
Yageo CC0603KRX5R6BB475

Yageo CC0603KRX5R6BB475

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2006541 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2006541
MLCCs - Multilayer Ceramic Capacitors 2006541
Yageo CC0603KRX5R6BB475

Yageo CC0603KRX5R6BB475

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2006540 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2006540
MLCCs - Multilayer Ceramic Capacitors 2006540
Yageo CC0603KRX5R6BB475

Yageo CC0603KRX5R6BB475

Supplier's Site
Ceramic Capacitors - CC0603KRX5R6BB475 - 914130-CC0603KRX5R6BB475 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0603KRX5R6BB475
914130-CC0603KRX5R6BB475
Ceramic Capacitors - CC0603KRX5R6BB475 914130-CC0603KRX5R6BB475
Manufacturer: Yageo Win Source Part Number: 914130-CC0603KRX5R6B B475 Series: CC Operating Temperature Range: -55°C ~ 85°C Features: ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1455-6, 311-1455-2, 311-1455-1

Manufacturer: Yageo
Win Source Part Number: 914130-CC0603KRX5R6BB475
Series: CC
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1455-6, 311-1455-2, 311-1455-1

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 10V Capacitor
60-CC0603KRX5R6BB475
SMD 4.7uF 10V Capacitor 60-CC0603KRX5R6BB475
4.7uF 10V X5R Ceramic Capacitor 0603 SMD Product overview: CC0603KRX5R6BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KRX5R6BB475 can be used for catalog matching and distributor lookup.

4.7uF 10V X5R Ceramic Capacitor 0603 SMD Product overview: CC0603KRX5R6BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KRX5R6BB475 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-1455-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1455-2-ND
Ceramic Capacitors 311-1455-2-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1455-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1455-1-ND
Ceramic Capacitors 311-1455-1-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1455-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1455-6-ND
Ceramic Capacitors 311-1455-6-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc Capacitor, 4.7Pf, 10V, 0603 Rohs Compliant Yageo - 90AJ5831 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 4.7Pf, 10V, 0603 Rohs Compliant Yageo
90AJ5831
Mlcc Capacitor, 4.7Pf, 10V, 0603 Rohs Compliant Yageo 90AJ5831
MLCC CAPACITOR, 4.7PF, 10V, 0603 ROHS COMPLIANT: YES

MLCC CAPACITOR, 4.7PF, 10V, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Yageo - 09AK1011 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Yageo
09AK1011
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Yageo 09AK1011
CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0603KRX5R6BB475 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KRX5R6BB475
Ceramic Capacitors CC0603KRX5R6BB475
CAP CER 4.7UF 10V X5R 0603

CAP CER 4.7UF 10V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603KRX5R6BB475
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603KRX5R6BB475
10V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Yageo USA RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0603KRX5R6BB475 2006541P 2006541 914130-CC0603KRX5R6BB475 60-CC0603KRX5R6BB475 311-1455-2-ND 311-1455-6-ND 90AJ5831 CC0603KRX5R6BB475 CC0603KRX5R6BB475
Product Name High Capacitance MLCC MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CC0603KRX5R6BB475 SMD 4.7uF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 4.7Pf, 10V, 0603 Rohs Compliant Yageo Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Capacitance Range 4.70E6 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details