Shunt Voltage Reference IC Programmable 2.495V 36VV ±0.5% 100mA SOT-23
Shunt Voltage Reference IC Programmable 2.495V 36 VV ±0.5% 100 mA SOT-23
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TS431BRIX-ZRFG-ND | TS431BRIX-Z RFG |
| Product Name | Voltage Reference | Voltage Reference |
| Type | Shunt / Zener | |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |
| TC | 50 ppm/C | 50 ppm/C |
| Accuracy | 0.5000 % |