IC VREF SHUNT ADJ 1% SOT23 Product overview: TS432BCX RFG from Taiwan Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS432BCX RFG can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SOT23
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±0.5% 12mA SOT-23
IC VREF SHUNT ADJ 1% SOT23
Shunt Voltage Reference IC Adjustable 1.24V 10 VV ±0.5% 12 mA SOT-23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TS432BCX RFG | 1801-TS432BCXRFGCT-ND | TS432BCX RFG |
| Product Name | SOT23 Precision Voltage Reference IC | Voltage Reference | Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | |
| Package Type | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |
| TC | 100 ppm/C | 100 ppm/C | 100 ppm/C |