STMicroelectronics, Inc. PMIC - PMIC - Voltage Reference - TS4061BICT-1.25 TS4061BICT-1.25

Description
Manufacturer: STMicroelectronics Win Source Part Number: 901193-TS4061BICT-1. 25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Fixed 1.25V V ±0.2% SOT-323-3 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: TS4061 Categories: Integrated Circuits (ICs) Case / Package: SOT-323-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-15526-6, 497-15526-2, -497-15526-1, 497-15526-1, -497-15526-2, 497-15526-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 901193-TS4061BICT-1. 25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Fixed 1.25V V ±0.2% SOT-323-3 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: TS4061 Categories: Integrated Circuits (ICs) Case / Package: SOT-323-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-15526-6, 497-15526-2, -497-15526-1, 497-15526-1, -497-15526-2, 497-15526-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TS4061BICT-1.25 - 901193-TS4061BICT-1.25 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS4061BICT-1.25
901193-TS4061BICT-1.25
PMIC - PMIC - Voltage Reference - TS4061BICT-1.25 901193-TS4061BICT-1.25
Manufacturer: STMicroelectronics Win Source Part Number: 901193-TS4061BICT-1. 25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Fixed 1.25V V ±0.2% SOT-323-3 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: TS4061 Categories: Integrated Circuits (ICs) Case / Package: SOT-323-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-15526-6, 497-15526-2, -497-15526-1, 497-15526-1, -497-15526-2, 497-15526-6

Manufacturer: STMicroelectronics
Win Source Part Number: 901193-TS4061BICT-1.25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Fixed 1.25V V ±0.2% SOT-323-3
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS4061
Categories: Integrated Circuits (ICs)
Case / Package: SOT-323-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-15526-6, 497-15526-2, -497-15526-1, 497-15526-1, -497-15526-2, 497-15526-6

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TS4061BICT-1.25
Precision Voltage Reference IC 693-TS4061BICT-1.25
Precision micropower shunt voltage reference Product overview: TS4061BICT-1.25 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4061BICT-1.25 can be used for catalog matching and distributor lookup.

Precision micropower shunt voltage reference Product overview: TS4061BICT-1.25 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4061BICT-1.25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 497-15526-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15526-6-ND
Voltage Reference 497-15526-6-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15mA SOT-323-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15mA SOT-323-3

Buy Now Datasheet
Voltage Reference - 497-15526-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15526-1-ND
Voltage Reference 497-15526-1-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15mA SOT-323-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15mA SOT-323-3

Buy Now Datasheet
Voltage Reference - 497-15526-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15526-2-ND
Voltage Reference 497-15526-2-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15mA SOT-323-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15mA SOT-323-3

Buy Now Datasheet
Voltage Reference - TS4061BICT-1.25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
TS4061BICT-1.25
Voltage Reference TS4061BICT-1.25
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15 mA SOT-323-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15 mA SOT-323-3

Buy Now Datasheet
IC VREF SHUNT 1.25V SOT323-3 - 761-TS4061BICT-1.25 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 1.25V SOT323-3
761-TS4061BICT-1.25
IC VREF SHUNT 1.25V SOT323-3 761-TS4061BICT-1.25
IC VREF SHUNT 1.25V SOT323-3

IC VREF SHUNT 1.25V SOT323-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS4061BICT-1.25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS4061BICT-1.25
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS4061BICT-1.25
IC VREF SHUNT 0.2% SOT323-3

IC VREF SHUNT 0.2% SOT323-3

Supplier's Site
PMIC - Voltage Reference - TS4061BICT-1.25 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS4061BICT-1.25
PMIC - Voltage Reference TS4061BICT-1.25
IC VREF SHUNT 0.2% SOT323-3

IC VREF SHUNT 0.2% SOT323-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 901193-TS4061BICT-1.25 693-TS4061BICT-1.25 497-15526-6-ND TS4061BICT-1.25 761-TS4061BICT-1.25 TS4061BICT-1.25 TS4061BICT-1.25
Product Name PMIC - PMIC - Voltage Reference - TS4061BICT-1.25 Precision Voltage Reference IC Voltage Reference Voltage Reference IC VREF SHUNT 1.25V SOT323-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; SOT-323-3 SC-70; Other; SC-70, SOT-323 SC-70; Other; SC-70, SOT-323 Other; SC-70, SOT-323 Other; SC-70, SOT-323
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
TC 35 ppm/C 35 ppm/C 35 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

2.5V Precision Voltage Reference IC - 693-LM285BYZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; TO-92
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - ISL21032CPH306Z-TK - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Obsolete
View Details
3 suppliers