Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA TO-92-3
IC VREF SHUNT 1% TO92-3
IC VREF SHUNT 1% TO92-3
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA TO-92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TS4040DIZ-2.5-ND | TS4040DIZ-2.5 | TS4040DIZ-2.5 | TS4040DIZ-2.5 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |
| TC | 150 ppm/C | 150 ppm/C | ||
| Accuracy | 1 % |