STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Voltage Reference TS4061BILT-1.25

Description
Win Source Part Number: 1101303-TS4061BILT-1 .25 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 35ppm/°C Current - Output: 15 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 1.25V Noise - 0.1Hz to 10Hz: 10µVp-p Noise - 10Hz to 10kHz: 95µVrms Current - Cathode: 12 µA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TS4061AILT-1.25; TS4061AILT-1.225; LM4041BELT-1.2; TLV431CSN1T1G; TLV431TFTA; AP432WG-7TS4061BILT- 1-25; TS4061BILT1.25; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-15528-2,-497-15 528-1,497-15528-2,49 7-15528-1,-497-15528 -6,497-15528-6 Base Product Number: TS4061
Request a Quote Datasheet
Description
Win Source Part Number: 1101303-TS4061BILT-1 .25 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 35ppm/°C Current - Output: 15 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 1.25V Noise - 0.1Hz to 10Hz: 10µVp-p Noise - 10Hz to 10kHz: 95µVrms Current - Cathode: 12 µA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TS4061AILT-1.25; TS4061AILT-1.225; LM4041BELT-1.2; TLV431CSN1T1G; TLV431TFTA; AP432WG-7TS4061BILT- 1-25; TS4061BILT1.25; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-15528-2,-497-15 528-1,497-15528-2,49 7-15528-1,-497-15528 -6,497-15528-6 Base Product Number: TS4061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1101303-TS4061BILT-1.25 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1101303-TS4061BILT-1.25
Integrated Circuits (ICs) - PMIC - Voltage Reference 1101303-TS4061BILT-1.25
Win Source Part Number: 1101303-TS4061BILT-1 .25 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 35ppm/°C Current - Output: 15 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 1.25V Noise - 0.1Hz to 10Hz: 10µVp-p Noise - 10Hz to 10kHz: 95µVrms Current - Cathode: 12 µA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TS4061AILT-1.25; TS4061AILT-1.225; LM4041BELT-1.2; TLV431CSN1T1G; TLV431TFTA; AP432WG-7TS4061BILT- 1-25; TS4061BILT1.25; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-15528-2,-497-15 528-1,497-15528-2,49 7-15528-1,-497-15528 -6,497-15528-6 Base Product Number: TS4061

Win Source Part Number: 1101303-TS4061BILT-1.25
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 35ppm/°C
Current - Output: 15 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 1.25V
Noise - 0.1Hz to 10Hz: 10µVp-p
Noise - 10Hz to 10kHz: 95µVrms
Current - Cathode: 12 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TS4061AILT-1.25; TS4061AILT-1.225; LM4041BELT-1.2; TLV431CSN1T1G; TLV431TFTA; AP432WG-7TS4061BILT-1-25; TS4061BILT1.25;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-15528-2,-497-15528-1,497-15528-2,497-15528-1,-497-15528-6,497-15528-6
Base Product Number: TS4061

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TS4061BILT-1.25
Precision Voltage Reference IC 693-TS4061BILT-1.25
Precision micropower shunt voltage reference Product overview: TS4061BILT-1.25 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4061BILT-1.25 can be used for catalog matching and distributor lookup.

Precision micropower shunt voltage reference Product overview: TS4061BILT-1.25 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4061BILT-1.25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 497-15528-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15528-1-ND
Voltage Reference 497-15528-1-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-15528-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15528-2-ND
Voltage Reference 497-15528-2-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-15528-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15528-6-ND
Voltage Reference 497-15528-6-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
TS4061BILT-1.25
PMIC - Voltage Reference TS4061BILT-1.25
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS4061BILT-1.25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS4061BILT-1.25
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS4061BILT-1.25
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
Voltage Reference - TS4061BILT-1.25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
TS4061BILT-1.25
Voltage Reference TS4061BILT-1.25
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15 mA SOT-23-3

Buy Now Datasheet
Volt Ref, Shunt, 1.25V, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 69AH3077 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.25V, -40 To 85Deg C Rohs Compliant Stmicroelectronics
69AH3077
Volt Ref, Shunt, 1.25V, -40 To 85Deg C Rohs Compliant Stmicroelectronics 69AH3077
VOLT REF, SHUNT, 1.25V, -40 TO 85DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 1.25V, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1101303-TS4061BILT-1.25 693-TS4061BILT-1.25 497-15528-1-ND TS4061BILT-1.25 TS4061BILT-1.25 TS4061BILT-1.25 69AH3077
Product Name Integrated Circuits (ICs) - PMIC - Voltage Reference Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Volt Ref, Shunt, 1.25V, -40 To 85Deg C Rohs Compliant Stmicroelectronics
Package Type SOT23; Other; Tape & Reel Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
TC 35 ppm/C 35 ppm/C 35 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385BZ-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
 - AD584IR - Rochester Electronics
Specs
Package Type Other; SOIC
Life Cycle Stage Rochester Obsolete
View Details
3 suppliers