Semtech Corp. PMIC - PMIC - Voltage Reference - SC4431CSK-.5TRT SC4431CSK-.5TRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 844342-SC4431CSK-.5T RT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 1.224V 13.776 VV ±0.5% 40 mA TSOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: SC4431 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 844342-SC4431CSK-.5T RT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 1.224V 13.776 VV ±0.5% 40 mA TSOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: SC4431 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SC4431CSK-.5TRT - 844342-SC4431CSK-.5TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SC4431CSK-.5TRT
844342-SC4431CSK-.5TRT
PMIC - PMIC - Voltage Reference - SC4431CSK-.5TRT 844342-SC4431CSK-.5TRT
Manufacturer: Semtech Corporation Win Source Part Number: 844342-SC4431CSK-.5T RT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 1.224V 13.776 VV ±0.5% 40 mA TSOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: SC4431 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 844342-SC4431CSK-.5TRT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.224V 13.776 VV ±0.5% 40 mA TSOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SC4431
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-SC4431CSK-.5TRT
Precision Voltage Reference IC 693-SC4431CSK-.5TRT
Voltage Reference, BIPolar, PDSO5, Product overview: SC4431CSK-.5TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC4431CSK-.5TRT can be used for catalog matching and distributor lookup.

Voltage Reference, BIPolar, PDSO5, Product overview: SC4431CSK-.5TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC4431CSK-.5TRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - SC4431CSK-.5TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
SC4431CSK-.5TRT
Voltage Reference SC4431CSK-.5TRT
Shunt Voltage Reference IC Adjustable 1.224V 13.776 VV ±0.5% 40 mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.224V 13.776 VV ±0.5% 40 mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - SC4431CSK-.5TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SC4431CSK-.5TRT
PMIC - Voltage Reference SC4431CSK-.5TRT
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 844342-SC4431CSK-.5TRT 693-SC4431CSK-.5TRT SC4431CSK-.5TRT SC4431CSK-.5TRT
Product Name PMIC - PMIC - Voltage Reference - SC4431CSK-.5TRT Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; TSOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
VIN 16 volts
VREF Type Programmable
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5 2.5-V Integrated Reference Circuit - LM336D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
9 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD2702SD - Lingto Electronic Limited
Specs
Package Type DIP
IQ 17 mA
View Details
Precision Low Power FGA Voltage References - ISL60002BIH312Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.25 volts
TC 20 ppm/C
View Details
7 suppliers