STMicroelectronics, Inc. Voltage Reference TS4041DILT-1.2

Description
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-8101-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8101-6-ND
Voltage Reference 497-8101-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-8101-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8101-2-ND
Voltage Reference 497-8101-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-8101-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8101-1-ND
Voltage Reference 497-8101-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TS4041DILT-1.2
Precision Voltage Reference IC 693-TS4041DILT-1.2
Micropower Shunt Voltage Reference Product overview: TS4041DILT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4041DILT-1.2 can be used for catalog matching and distributor lookup.

Micropower Shunt Voltage Reference Product overview: TS4041DILT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4041DILT-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TS4041DILT-1.2 - 035112-TS4041DILT-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS4041DILT-1.2
035112-TS4041DILT-1.2
PMIC - PMIC - Voltage Reference - TS4041DILT-1.2 035112-TS4041DILT-1.2
Manufacturer: STMicroelectronics Win Source Part Number: 035112-TS4041DILT-1. 2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035112-TS4041DILT-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
TS4041DILT-1.2
PMIC - Voltage Reference TS4041DILT-1.2
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS4041DILT-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS4041DILT-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS4041DILT-1.2
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
Voltage Reference - TS4041DILT-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
TS4041DILT-1.2
Voltage Reference TS4041DILT-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-8101-6-ND 693-TS4041DILT-1.2 035112-TS4041DILT-1.2 TS4041DILT-1.2 TS4041DILT-1.2 TS4041DILT-1.2
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TS4041DILT-1.2 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
TC 150 ppm/C 150 ppm/C 150 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - AD2700JD - 909304-AD2700JD - Win Source Electronics
Specs
Package Type DIP; Other; 14-BBDIP-H
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
DIP Precision Voltage Reference IC - 693-LM3411N-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Voltage Reference - ISL21007DFB830Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
4 suppliers