Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 100mA SOT-23-5
IC VREF SHUNT ADJ 1% SOT23-5
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±1% 100 mA SOT-23-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | SC431LC5SK-1TR-ND | SC431LC5SK-1 TR | SC431LC5SK-1 TR |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Accuracy | 1 % | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |