IC VREF SHUNT 36V 0.5% SOT23 Product overview: TS431BCX RFG from Taiwan Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431BCX RFG can be used for catalog matching and distributor lookup.
IC VREF SHUNT 36V 0.5% SOT23
Shunt Voltage Reference IC Programmable 2.495V 36VV ±0.5% 100mA SOT-23
IC VREF SHUNT 36V 0.5% SOT23
Shunt Voltage Reference IC Programmable 2.495V 36 VV ±0.5% 100 mA SOT-23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TS431BCX RFG | 1801-TS431BCXRFGCT-ND | TS431BCX RFG |
| Product Name | 36V SOT23 Precision Voltage Reference IC | Voltage Reference | Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | |
| Package Type | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C |
| VIN | 37 volts |