STMicroelectronics, Inc. Voltage Reference TS4040EIZ-2.5

Description
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TS4040EIZ-2.5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TS4040EIZ-2.5-ND
Voltage Reference TS4040EIZ-2.5-ND
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TS4040EIZ-2.5 - 1114364-TS4040EIZ-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS4040EIZ-2.5
1114364-TS4040EIZ-2.5
PMIC - PMIC - Voltage Reference - TS4040EIZ-2.5 1114364-TS4040EIZ-2.5
Manufacturer: STMicroelectronics Win Source Part Number: 1114364-TS4040EIZ-2. 5 Packaging: Bulk Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Current - Cathode: 70μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1114364-TS4040EIZ-2.5
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TS4040EIZ-2.5
Precision Voltage Reference IC 693-TS4040EIZ-2.5
IC VREF SHUNT 2% TO92-3 Product overview: TS4040EIZ-2.5 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4040EIZ-2.5 can be used for catalog matching and distributor lookup.

IC VREF SHUNT 2% TO92-3 Product overview: TS4040EIZ-2.5 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4040EIZ-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS4040EIZ-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS4040EIZ-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS4040EIZ-2.5
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site
PMIC - Voltage Reference - TS4040EIZ-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS4040EIZ-2.5
PMIC - Voltage Reference TS4040EIZ-2.5
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site Datasheet
Voltage Reference - TS4040EIZ-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
TS4040EIZ-2.5
Voltage Reference TS4040EIZ-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±2% 15 mA TO-92-3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TS4040EIZ-2.5-ND 1114364-TS4040EIZ-2.5 693-TS4040EIZ-2.5 TS4040EIZ-2.5 TS4040EIZ-2.5 TS4040EIZ-2.5
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TS4040EIZ-2.5 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
TC 150 ppm/C 150 ppm/C 150 ppm/C
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336B-2.5 Precision Voltage Reference - LM336BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR425BR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.6000 mA
View Details
Voltage Reference - X60008DIS8-50T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
3 suppliers