STMicroelectronics, Inc. Precision Voltage Reference IC TS824ILT-2.5

Description
High Thermal Stability Micropower Shunt Voltage Reference Product overview: TS824ILT-2.5 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS824ILT-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Thermal Stability Micropower Shunt Voltage Reference Product overview: TS824ILT-2.5 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS824ILT-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-TS824ILT-2.5
Precision Voltage Reference IC 693-TS824ILT-2.5
High Thermal Stability Micropower Shunt Voltage Reference Product overview: TS824ILT-2.5 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS824ILT-2.5 can be used for catalog matching and distributor lookup.

High Thermal Stability Micropower Shunt Voltage Reference Product overview: TS824ILT-2.5 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS824ILT-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TS824ILT-2.5 - 1114492-TS824ILT-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS824ILT-2.5
1114492-TS824ILT-2.5
PMIC - PMIC - Voltage Reference - TS824ILT-2.5 1114492-TS824ILT-2.5
Manufacturer: STMicroelectronics Win Source Part Number: 1114492-TS824ILT-2.5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Current - Cathode: 60μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1114492-TS824ILT-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 60μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 497-TS824ILT-2.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TS824ILT-2.5DKR-ND
Voltage Reference 497-TS824ILT-2.5DKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-TS824ILT-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TS824ILT-2.5TR-ND
Voltage Reference 497-TS824ILT-2.5TR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-TS824ILT-2.5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TS824ILT-2.5CT-ND
Voltage Reference 497-TS824ILT-2.5CT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
TS824ILT-2.5
PMIC - Voltage Reference TS824ILT-2.5
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Voltage Reference - TS824ILT-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
TS824ILT-2.5
Voltage Reference TS824ILT-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS824ILT-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS824ILT-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS824ILT-2.5
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TS824ILT-2.5
Voltage References TS824ILT-2.5
Voltage References Hi thermal stability microPwr shunt Vltg

Voltage References Hi thermal stability microPwr shunt Vltg

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TS824ILT-2.5 1114492-TS824ILT-2.5 497-TS824ILT-2.5DKR-ND TS824ILT-2.5 TS824ILT-2.5 TS824ILT-2.5 TS824ILT-2.5
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TS824ILT-2.5 Voltage Reference PMIC - Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener; Shunt, Fixed Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed Fixed
Package Type Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
 - LM285BXZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
5 suppliers
PMIC - Voltage Reference - ADR01AKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details