STMicroelectronics, Inc. PMIC - PMIC - Voltage Reference - TS824ILT-1.2 TS824ILT-1.2

Description
TS824-1.2 - Power Management-VOLTAGE REFEREN
Request a Quote Datasheet
Description
TS824-1.2 - Power Management-VOLTAGE REFEREN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TS824ILT-1.2 - Rochester Electronics
Newburyport, MA, United States
TS824-1.2 - Power Management-VOLTAGE REFEREN

TS824-1.2 - Power Management-VOLTAGE REFEREN

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TS824ILT-1.2 - 035201-TS824ILT-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS824ILT-1.2
035201-TS824ILT-1.2
PMIC - PMIC - Voltage Reference - TS824ILT-1.2 035201-TS824ILT-1.2
Manufacturer: STMicroelectronics Win Source Part Number: 035201-TS824ILT-1.2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 035201-TS824ILT-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management

Buy Now Datasheet
Voltage Reference - 497-2305-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-2305-6-ND
Voltage Reference 497-2305-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-2305-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-2305-2-ND
Voltage Reference 497-2305-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-2305-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-2305-1-ND
Voltage Reference 497-2305-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TS824ILT-1.2
Precision Voltage Reference IC 693-TS824ILT-1.2
High Thermal Stability Micropower Shunt Voltage Reference Product overview: TS824ILT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS824ILT-1.2 can be used for catalog matching and distributor lookup.

High Thermal Stability Micropower Shunt Voltage Reference Product overview: TS824ILT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS824ILT-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TS824ILT-1.2
Voltage References TS824ILT-1.2
Voltage References SHUNT VOLTAGE

Voltage References SHUNT VOLTAGE

Buy Now Datasheet
PMIC - Voltage Reference - TS824ILT-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS824ILT-1.2
PMIC - Voltage Reference TS824ILT-1.2
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS824ILT-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS824ILT-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS824ILT-1.2
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
Voltage Reference - TS824ILT-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
TS824ILT-1.2
Voltage Reference TS824ILT-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TS824ILT-1.2 035201-TS824ILT-1.2 497-2305-6-ND 693-TS824ILT-1.2 TS824ILT-1.2 TS824ILT-1.2 TS824ILT-1.2 TS824ILT-1.2
Product Name PMIC - PMIC - Voltage Reference - TS824ILT-1.2 Voltage Reference Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference
Package Type SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active Active Active
TC 50 ppm/C 50 ppm/C 50 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
Micropower Voltage Reference with Comparator - ISL21440IUZ-T13 - Renesas Electronics Corporation
Specs
Package Type Other; DFN-8
VREF 1.18 volts
IQ 0.0065 mA
View Details
2 suppliers