Quality aluminum oxide for consistent performance at an economical price
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66253370066 |
| Product Name | Norton Gemini RightCut A Type 27/42 Cutting Wheel |
| Type | Aluminum Oxide |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 45.000 inch (1143 mm) |
| Max Speed | 12225 rpm |