Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66252842007 |
| Product Name | Norton NorZon Plus RightCut SGZ Type 27/42 Cutting Wheel |
| Type | Ceramic |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 0.045 inch (1.14 mm) |
| Max Speed | 10185 rpm |