Norton Abrasives Norzon® 66253007014

Description
Norzon®
Request a Quote
Description
Norzon®
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® - 66253007014 - Norton Abrasives
Worcester, MA, USA
Norzon®
66253007014
Norzon® 66253007014
Norzon®

Norzon®

Supplier's Site
Norton NorZon Plus SGZ Type 27 Foundry Grinding Wheel - 66253007014 - Norton Abrasives
Worcester, MA, USA
Norton NorZon Plus SGZ Type 27 Foundry Grinding Wheel
66253007014
Norton NorZon Plus SGZ Type 27 Foundry Grinding Wheel 66253007014
Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels

Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66253007014 66253007014
Product Name Norzon® Norton NorZon Plus SGZ Type 27 Foundry Grinding Wheel
Type Alumina Zirconia Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 9 inch (229 mm) 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Max Speed ? to 6600 rpm 6600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W207 Charger™ Point CHARGER - 61463616470 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843217 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 32A60-KVBE Vitrified Wheel - 66252835784 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W220 Pacesetter® Point A80-HBF3 - 61463622646 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details