Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades | Grinding Wheels |
| Product Number | 66253049066 | 66253049066 |
| Product Name | Norzon® | Norton NorZon Plus SGZ Type 27 Grinding and Cutting Wheel |
| Type | Alumina Zirconia | Ceramic (e.g., Norton SG®, Norton Quantum®) |
| Applications & Materials Abraded | Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld | DryGrinding |
| Bond | Resin or Plastic | |
| Mounting | Bore or Center Mount; Threaded | Bore or Center Mount |
| Thickness | 0.125 inch (3.17 mm) | 0.1250 inch (3.17 mm) |