Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Grinding Wheels | Grinding Wheels |
| Product Number | 66252938855 | 66252938855 |
| Product Name | Norzon® Long Life | Norton NorZon Plus SGZ Type 27 Grinding and Cutting Wheel |
| Type | Alumina Zirconia | Ceramic (e.g., Norton SG®, Norton Quantum®) |
| Outer Diameter | 7 inch (178 mm) | 7 inch (178 mm) |
| Thickness | 0.1250 inch (3.17 mm) | 0.1250 inch (3.17 mm) |
| Bore / Shank | 0.6250 inch (15.87 mm) | 0.6250 inch (15.87 mm) |
| Max Speed | ? to 8600 rpm | 8600 rpm |