Quality aluminum oxide abrasive designed for cutting alloys, steels and ferrous metals
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66252842175 |
| Product Name | Norton Gemini RightCut A Type 01/41 Right Angle Cut-Off Wheel |
| Type | Aluminum Oxide |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 0.040 inch (1.02 mm) |
| Max Speed | 10185 rpm |