Premium, sharp zirconia aluminum oxide grain delivers excellent performance on toolroom cut-off applications
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66243528573 |
| Product Name | Norton OBNA2 NZ Type 01/41 Small Diameter Cut-Off Wheel |
| Type | Alumina Zirconia |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 0.035 inch (0.8890 mm) |
| Max Speed | 25465 rpm |