High-performance aluminum oxide grain wheels designed for general purpose cutting of all steel and stainless parts including rebar, steel pipe, structural steel, sheet metal, cable and small to medium diameter solid pieces
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66252830886 |
| Product Name | Norton Gemini Metal A Type 01/41 High Speed Cut-Off Wheels |
| Type | Aluminum Oxide |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 0.125 inch (3.17 mm) |
| Max Speed | 4800 rpm |