Quality aluminum oxide for consistent performance at a economical price
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66243510649 |
| Product Name | Norton Gemini A Type 01/41 Small Diameter Cut-Off Wheel |
| Type | Aluminum Oxide |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 0.062 inch (1.57 mm) |
| Max Speed | 25465 rpm |