Durable, latest generation zirconia alumina and premium aluminum oxide abrasive blend for up to 3 times faster cutting on stationary machine cut-off applications versus aluminum oxide on 400 series stainless, soft and hard carbon steels
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66252843259 |
| Product Name | Norton BlueFire ZA Type 01/41 Stationary Saw Cut-Off Wheel |
| Type | Alumina Zirconia |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 0.156 inch (3.97 mm) |
| Max Speed | 2710 rpm |