Norton Abrasives Norzon IV Rail Fastcut 69936614383

Description
Rail FastCut Reinforced Cut-off Wheels are the choice for fixed rail track cutting for light-duty applications and older machines with less horsepower. Rail FastCut, Side reinforced, R Sides are the choice for light-duty applications and older machines with less horsepower Work under a wide range of operating conditions Maintain cutting throughout the life of the wheel Smooth, easy cutting action
Request a Quote
Description
Rail FastCut Reinforced Cut-off Wheels are the choice for fixed rail track cutting for light-duty applications and older machines with less horsepower. Rail FastCut, Side reinforced, R Sides are the choice for light-duty applications and older machines with less horsepower Work under a wide range of operating conditions Maintain cutting throughout the life of the wheel Smooth, easy cutting action
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon IV Rail Fastcut - 69936614383 - Norton Abrasives
Worcester, MA, USA
Norzon IV Rail Fastcut
69936614383
Norzon IV Rail Fastcut 69936614383
Rail FastCut Reinforced Cut-off Wheels are the choice for fixed rail track cutting for light-duty applications and older machines with less horsepower. Rail FastCut, Side reinforced, R Sides are the choice for light-duty applications and older machines with less horsepower Work under a wide range of operating conditions Maintain cutting throughout the life of the wheel Smooth, easy cutting action

Rail FastCut Reinforced Cut-off Wheels are the choice for fixed rail track cutting for light-duty applications and older machines with less horsepower.

  • Rail FastCut, Side reinforced, R Sides are the choice for light-duty applications and older machines with less horsepower
  • Work under a wide range of operating conditions
  • Maintain cutting throughout the life of the wheel
  • Smooth, easy cutting action
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 69936614383
Product Name Norzon IV Rail Fastcut
Type Alumina Zirconia
Outer Diameter 16 inch (406 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed 3820 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252824504 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Gemini® - 66252830614 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843190 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 37C24-SVK Vitrified Wheel - 66243529338 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3.5 inch (88.9 mm)
Thickness 1.5 inch (38.1 mm)
View Details