Quality aluminum oxide for consistent performance at a economical price
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Grinding Wheels | Grinding Wheels |
| Product Number | 66253048983 | 66253048983 |
| Product Name | Gemini® | Norton Gemini A Type 27 Grinding and Cutting Wheel |
| Type | Aluminum Oxide | Aluminum Oxide |
| Outer Diameter | 9 inch (229 mm) | 9 inch (229 mm) |
| Thickness | 0.1250 inch (3.17 mm) | 0.1250 inch (3.17 mm) |
| Bore / Shank | 0.6250 inch (15.87 mm) | 0.6250 inch (15.87 mm) |
| Max Speed | ? to 6600 rpm | 6600 rpm |