Quality aluminum oxide abrasive designed for cutting alloys, steels and ferrous metals including 400 series stainless, soft and hard carbon steels
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 07660789405 |
| Product Name | Norton Metal A Type 01/41 Chop Saw Cut-Off Wheel |
| Type | Aluminum Oxide |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 0.109 inch (2.77 mm) |
| Max Speed | 4365 rpm |