Fastest 100% aluminum oxide grinding wheels in the market today with 50% more life and metal removal than standard aluminum oxide wheels
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253370272 |
| Product Name | Norton Gemini XXL A Type 27 Grinding and Cutting Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 4.5 inch (114 mm) |
| Thickness | 0.1250 inch (3.17 mm) |
| Bore / Shank | 0.6250 inch (15.87 mm) |
| Max Speed | 13580 rpm |