| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66252830789 |
| Product Name | Norzon® Long Life |
| Type | Alumina Zirconia |
| Outer Diameter | 5 inch (127 mm) |
| Thickness | 0.1250 inch (3.17 mm) |
| Bore / Shank | 0.8750 inch (22.22 mm) |
| Max Speed | ? to 12225 rpm |