Durable, versatile aluminum oxide abrasive formula for high-speed saw ventilation, forcible entry, rescue and demolition applications
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66252837841 |
| Product Name | Norton Gemini Rescue A Type 01/41 High Speed Cut-Off Wheel |
| Type | Aluminum Oxide |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 0.125 inch (3.17 mm) |
| Max Speed | 5400 rpm |