Norton Abrasives Gemini® Free Cut 66243510658

Description
Gemini® Free Cut
Request a Quote
Description
Gemini® Free Cut
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gemini® Free Cut - 66243510658 - Norton Abrasives
Worcester, MA, USA
Gemini® Free Cut
66243510658
Gemini® Free Cut 66243510658
Gemini® Free Cut

Gemini® Free Cut

Supplier's Site
Norton Gemini A Type 01/41 Small Diameter Cut-Off Wheel - 66243510658 - Norton Abrasives
Worcester, MA, USA
Norton Gemini A Type 01/41 Small Diameter Cut-Off Wheel
66243510658
Norton Gemini A Type 01/41 Small Diameter Cut-Off Wheel 66243510658
Quality aluminum oxide for consistent performance at a economical price

Quality aluminum oxide for consistent performance at a economical price

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Cutoff Wheels and Abrasive Saw Blades Cutoff Wheels and Abrasive Saw Blades
Product Number 66243510658 66243510658
Product Name Gemini® Free Cut Norton Gemini A Type 01/41 Small Diameter Cut-Off Wheel
Type Aluminum Oxide Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; Cutting-off Dry
Bond Resin or Plastic
Mounting Bore or Center Mount Bore or Center Mount
Thickness 0.125 inch (3.17 mm) 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton TOROS Large Diameter Cut-Off Wheels -  - Norton Abrasives
Specs
Type Aluminum Oxide; Silicon Carbide
Applications & Materials Abraded Dry
Thickness 0.500 to 0.690 inch (12.7 to 17.53 mm)
View Details
Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660704659 - 07660704659 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Medium
Max Speed 3600 rpm
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843198 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton Gemini A Type 27/42 Cutting Wheel - 66252841904 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details