Norton Abrasives Gemini® 66252939207

Description
Gemini®
Request a Quote
Description
Gemini®
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gemini® - 66252939207 - Norton Abrasives
Worcester, MA, USA
Gemini®
66252939207
Gemini® 66252939207
Gemini®

Gemini®

Supplier's Site
Norton Gemini A Type 27 Grinding and Cutting Wheel - 66252939207 - Norton Abrasives
Worcester, MA, USA
Norton Gemini A Type 27 Grinding and Cutting Wheel
66252939207
Norton Gemini A Type 27 Grinding and Cutting Wheel 66252939207
Quality aluminum oxide for consistent performance at a economical price

Quality aluminum oxide for consistent performance at a economical price

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66252939207 66252939207
Product Name Gemini® Norton Gemini A Type 27 Grinding and Cutting Wheel
Type Aluminum Oxide Aluminum Oxide
Outer Diameter 7 inch (178 mm) 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm) 0.1250 inch (3.17 mm)
Bore / Shank 0.8750 inch (22.22 mm) 0.8750 inch (22.22 mm)
Max Speed ? to 8600 rpm 8600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843227 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843187 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 38A80-MVBE Vitrified Wheel - 66243529146 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton® 32A60-KVBE Vitrified Wheel - 66252830964 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details