Quality aluminum oxide for consistent performance at a economical price
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Grinding Wheels | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66252801864 | 66252801864 |
| Product Name | Gemini® | Norton Gemini A Type 27 Grinding and Cutting Wheel |
| Type | Aluminum Oxide | Aluminum Oxide |
| Outer Diameter | 6 inch (152 mm) | |
| Thickness | 0.1250 inch (3.17 mm) | 0.125 inch (3.17 mm) |
| Bore / Shank | 0.8750 inch (22.22 mm) | 0.88 inch (22.22 mm) |
| Max Speed | ? to 10185 rpm |