Gemini® Right Angle Cut-Off Wheel
Quality aluminum oxide abrasive designed for cutting alloys, steels and ferrous metals
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66243527955 | 66243527955 |
| Product Name | Gemini® Right Angle Cut-Off Wheel | Norton Gemini RightCut A Type 01/41 Right Angle Cut-Off Wheel |
| Type | Aluminum Oxide | Aluminum Oxide |
| Applications & Materials Abraded | Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; (Cutting Only) | Dry |
| Bond | Resin or Plastic | |
| Mounting | Bore or Center Mount | Bore or Center Mount |
| Thickness | 0.109 inch (2.78 mm) | 0.093 inch (2.36 mm) |