| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 07660775944 |
| Product Name | Norton® Masonry |
| Type | Silicon Carbide |
| Outer Diameter | 4.5 inch (114 mm) |
| Thickness | 0.2500 inch (6.35 mm) |
| Bore / Shank | 0.8250 inch (20.95 mm) |
| Max Speed | ? to 13580 rpm |