Sharp, coarse grit silicon carbide abrasive provides a economical cost solution for cutting brick, block, concrete on high-speed saws
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66252837839 |
| Product Name | Norton Gemini Concrete C Type 01/41 High Speed Cut-Off Wheel |
| Type | Silicon Carbide |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 0.125 inch (3.17 mm) |
| Max Speed | 6360 rpm |